Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1300FSRE6

Description
130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1300FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1300FSRE6-ND
Through Hole Resistors RLR07C1300FSRE6-ND
130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 130 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR07C1300FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 130 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR07C1300FSRE6
Res Metal Film 130 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C1300FSRE6
Res Metal Film 130 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 130 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,130Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C8454 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,130Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C8454
Resistor,metal Film,130Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C8454
Resistor,Metal Film,130Ohms,250WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,130Ohms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1300FSRE6-ND RLR07C1300FSRE6 50C8454
Product Name Through Hole Resistors Res Metal Film 130 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Resistor,metal Film,130Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details