130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 130 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Resistor,Metal Film,130Ohms,250WV,1
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C1300FPR36-ND | RLR07C1300FPR36 | 50C8450 |
| Product Name | Through Hole Resistors | Res Metal Film 130 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | Resistor,metal Film,130Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 130 ohms |