12.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 12.7ohm 1% 1/4W AXIAL
RES 12.7 OHM 1% 1/4W AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C12R7FSBSL-ND | RLR07C12R7FSBSL | RLR07C12R7FSBSL |
| Product Name | Through Hole Resistors | RES 12.7 OHM 1% 1/4W AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Resistance Range | 12.7 ohms | 12.7 ohms | 12.7 ohms |