Vishay Intertechnology, Inc. RES 110K OHM 1% 1/4W AXIAL RLR07C1103FSB14

Description
RES 110Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1% 1/4W AXIAL - RLR07C1103FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1% 1/4W AXIAL
RLR07C1103FSB14
RES 110K OHM 1% 1/4W AXIAL RLR07C1103FSB14
RES 110Kohm 1% 1/4W AXIAL

RES 110Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1103FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1103FSB14-ND
Through Hole Resistors RLR07C1103FSB14-ND
110 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 110Kohm, 250Mw, 1%; Resistance Vishay - 50C7778 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 110Kohm, 250Mw, 1%; Resistance Vishay
50C7778
Metal Film Resistor, 110Kohm, 250Mw, 1%; Resistance Vishay 50C7778
METAL FILM RESISTOR, 110KOHM, 250mW, 1%; Resistance:110kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 110KOHM, 250mW, 1%; Resistance:110kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1103FSB14 RLR07C1103FSB14-ND 50C7778
Product Name RES 110K OHM 1% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 110Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 110000 ohms 110000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers