Vishay Intertechnology, Inc. RLR07C1102FSB14 RLR07C1102FSB14

Description
RLR07C1102FSB14
Request a Quote Datasheet
Description
RLR07C1102FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C1102FSB14 - RLR07C1102FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C1102FSB14
RLR07C1102FSB14
RLR07C1102FSB14 RLR07C1102FSB14
RLR07C1102FSB14

RLR07C1102FSB14

Supplier's Site
Through Hole Resistors - RLR07C1102FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1102FSB14-ND
Through Hole Resistors RLR07C1102FSB14-ND
11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 11Kohm, 250Mw, 1%; Resistance Vishay - 92B7313 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 11Kohm, 250Mw, 1%; Resistance Vishay
92B7313
Metal Film Resistor, 11Kohm, 250Mw, 1%; Resistance Vishay 92B7313
METAL FILM RESISTOR, 11KOHM, 250mW, 1%; Resistance:11kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 11KOHM, 250mW, 1%; Resistance:11kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1102FSB14 RLR07C1102FSB14-ND 92B7313
Product Name RLR07C1102FSB14 Through Hole Resistors Metal Film Resistor, 11Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details