Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1100GPRE5

Description
110 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
110 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C1100GPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1100GPRE5TR-ND
Through Hole Resistors 541-RLR07C1100GPRE5TR-ND
110 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 110 Ohm 2% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR07C1100GPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 110 Ohm 2% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR07C1100GPRE5
Res Metal Film 110 Ohm 2% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole T/R RLR07C1100GPRE5
Res Metal Film 110 Ohm 2% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 110 Ohm 2% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR07C1100GPRE5TR-ND RLR07C1100GPRE5
Product Name Through Hole Resistors Res Metal Film 110 Ohm 2% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details