Vishay Intertechnology, Inc. Res Metal Film 110 Ohm 2% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR07C1100GPB14

Description
Res Metal Film 110 Ohm 2% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 110 Ohm 2% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 110 Ohm 2% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR07C1100GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 110 Ohm 2% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR07C1100GPB14
Res Metal Film 110 Ohm 2% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR07C1100GPB14
Res Metal Film 110 Ohm 2% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 110 Ohm 2% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C1100GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1100GPB14-ND
Through Hole Resistors RLR07C1100GPB14-ND
110 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1100GPB14 RLR07C1100GPB14-ND
Product Name Res Metal Film 110 Ohm 2% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details