Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1100GMBSL

Description
110 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
110 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1100GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1100GMBSL-ND
Through Hole Resistors RLR07C1100GMBSL-ND
110 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 110 OHM 2% 1/4W AXIAL - RLR07C1100GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 2% 1/4W AXIAL
RLR07C1100GMBSL
RES 110 OHM 2% 1/4W AXIAL RLR07C1100GMBSL
RES 110ohm 2% 1/4W AXIAL

RES 110ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1100GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1100GMBSL
Through Hole Resistors RLR07C1100GMBSL
RES 110 OHM 2% 1/4W AXIAL

RES 110 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1100GMBSL-ND RLR07C1100GMBSL RLR07C1100GMBSL
Product Name Through Hole Resistors RES 110 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details