Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1100FRBSL

Description
110 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
110 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1100FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1100FRBSL-ND
Through Hole Resistors RLR07C1100FRBSL-ND
110 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 110 OHM 1% 1/4W AXIAL - RLR07C1100FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1% 1/4W AXIAL
RLR07C1100FRBSL
RES 110 OHM 1% 1/4W AXIAL RLR07C1100FRBSL
RES 110ohm 1% 1/4W AXIAL

RES 110ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1100FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1100FRBSL
Through Hole Resistors RLR07C1100FRBSL
RES 110 OHM 1% 1/4W AXIAL

RES 110 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1100FRBSL-ND RLR07C1100FRBSL RLR07C1100FRBSL
Product Name Through Hole Resistors RES 110 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers