Vishay Intertechnology, Inc. RES 10 OHM 2% 1/4W AXIAL RLR07C10R0GMRE6

Description
RES 10ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 10ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 2% 1/4W AXIAL - RLR07C10R0GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2% 1/4W AXIAL
RLR07C10R0GMRE6
RES 10 OHM 2% 1/4W AXIAL RLR07C10R0GMRE6
RES 10ohm 2% 1/4W AXIAL

RES 10ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C10R0GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C10R0GMRE6-ND
Through Hole Resistors RLR07C10R0GMRE6-ND
10 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C7085 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C7085
Resistor,metal Film,10Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C7085
Resistor,Metal Film,10Ohms,250WV,2+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,10Ohms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C10R0GMRE6 RLR07C10R0GMRE6-ND 50C7085
Product Name RES 10 OHM 2% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,10Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details