Vishay Intertechnology, Inc. Through Hole Resistors RLR07C10R0FPBSL

Description
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C10R0FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C10R0FPBSL-ND
Through Hole Resistors RLR07C10R0FPBSL-ND
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 10 OHM 1% 1/4W AXIAL - RLR07C10R0FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1% 1/4W AXIAL
RLR07C10R0FPBSL
RES 10 OHM 1% 1/4W AXIAL RLR07C10R0FPBSL
RES 10ohm 1% 1/4W AXIAL

RES 10ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C10R0FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C10R0FPBSL
Through Hole Resistors RLR07C10R0FPBSL
RES 10 OHM 1% 1/4W AXIAL

RES 10 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C10R0FPBSL-ND RLR07C10R0FPBSL RLR07C10R0FPBSL
Product Name Through Hole Resistors RES 10 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details