Vishay Intertechnology, Inc. RES 105K OHM 1% 1/4W AXIAL RLR07C1053FSRSL

Description
RES 105Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 105Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1% 1/4W AXIAL - RLR07C1053FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1% 1/4W AXIAL
RLR07C1053FSRSL
RES 105K OHM 1% 1/4W AXIAL RLR07C1053FSRSL
RES 105Kohm 1% 1/4W AXIAL

RES 105Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1053FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1053FSRSL-ND
Through Hole Resistors RLR07C1053FSRSL-ND
105 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

105 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1053FSRSL RLR07C1053FSRSL-ND
Product Name RES 105K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details