Vishay Precision Group RES 100K OHM 2% 1/4W AXIAL RLR07C1003GSB14

Description
RES 100Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 2% 1/4W AXIAL - RLR07C1003GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 2% 1/4W AXIAL
RLR07C1003GSB14
RES 100K OHM 2% 1/4W AXIAL RLR07C1003GSB14
RES 100Kohm 2% 1/4W AXIAL

RES 100Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - 541-RLR07C1003GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1003GSB14-ND
Through Hole Resistors 541-RLR07C1003GSB14-ND
100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 100Kohm, 250Mw, 2%; Resistance Vishay - 89C0443 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 250Mw, 2%; Resistance Vishay
89C0443
Metal Film Resistor, 100Kohm, 250Mw, 2%; Resistance Vishay 89C0443
METAL FILM RESISTOR, 100KOHM, 250mW, 2%; Resistance:100kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100KOHM, 250mW, 2%; Resistance:100kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy - 70201065 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
70201065
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy 70201065
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C1003GSB14 541-RLR07C1003GSB14-ND 89C0443 70201065
Product Name RES 100K OHM 2% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 100Kohm, 250Mw, 2%; Resistance Vishay Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers