Vishay Intertechnology, Inc. Res Metal Film 100K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole RLR07C1003GMB14

Description
Res Metal Film 100K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole - RLR07C1003GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole
RLR07C1003GMB14
Res Metal Film 100K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole RLR07C1003GMB14
Res Metal Film 100K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole

Res Metal Film 100K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR07C1003GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1003GMB14-ND
Through Hole Resistors RLR07C1003GMB14-ND
100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1003GMB14 RLR07C1003GMB14-ND
Product Name Res Metal Film 100K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details