Vishay Intertechnology, Inc. RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel RLR07C1003FSRE6

Description
RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel
Request a Quote Datasheet
Description
RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel - RLR07C1003FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel
RLR07C1003FSRE6
RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel RLR07C1003FSRE6
RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel

RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel

Supplier's Site
Through Hole Resistors - 541-RLR07C1003FSRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1003FSRE6TR-ND
Through Hole Resistors 541-RLR07C1003FSRE6TR-ND
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RLR07C1003FSRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1003FSRE6CT-ND
Through Hole Resistors 541-RLR07C1003FSRE6CT-ND
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1003FSRE6 541-RLR07C1003FSRE6TR-ND
Product Name RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details