Vishay Intertechnology, Inc. RES 10K OHM 2% 1/4W AXIAL RLR07C1002GSRSL

Description
RES 10Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 2% 1/4W AXIAL - RLR07C1002GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 2% 1/4W AXIAL
RLR07C1002GSRSL
RES 10K OHM 2% 1/4W AXIAL RLR07C1002GSRSL
RES 10Kohm 2% 1/4W AXIAL

RES 10Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1002GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1002GSRSL-ND
Through Hole Resistors RLR07C1002GSRSL-ND
10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1002GSRSL RLR07C1002GSRSL-ND
Product Name RES 10K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details