Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1002GSBSL

Description
10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1002GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1002GSBSL-ND
Through Hole Resistors RLR07C1002GSBSL-ND
10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 10K OHM 2% 1/4W AXIAL - RLR07C1002GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 2% 1/4W AXIAL
RLR07C1002GSBSL
RES 10K OHM 2% 1/4W AXIAL RLR07C1002GSBSL
RES 10Kohm 2% 1/4W AXIAL

RES 10Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1002GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1002GSBSL
Through Hole Resistors RLR07C1002GSBSL
RES 10K OHM 2% 1/4W AXIAL

RES 10K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1002GSBSL-ND RLR07C1002GSBSL RLR07C1002GSBSL
Product Name Through Hole Resistors RES 10K OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details