Vishay Precision Group RLR07C1002GRB14 RLR07C1002GRB14

Description
RLR07C1002GRB14
Request a Quote Datasheet
Description
RLR07C1002GRB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C1002GRB14 - RLR07C1002GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C1002GRB14
RLR07C1002GRB14
RLR07C1002GRB14 RLR07C1002GRB14
RLR07C1002GRB14

RLR07C1002GRB14

Supplier's Site
Through Hole Resistors - RLR07C1002GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1002GRB14-ND
Through Hole Resistors RLR07C1002GRB14-ND
10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 250Mw, 2%; Resistance Vishay - 50C7299 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 250Mw, 2%; Resistance Vishay
50C7299
Metal Film Resistor, 10Kohm, 250Mw, 2%; Resistance Vishay 50C7299
METAL FILM RESISTOR, 10KOHM, 250mW, 2%; Resistance:10kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10KOHM, 250mW, 2%; Resistance:10kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1002GRB14 RLR07C1002GRB14-ND 50C7299
Product Name RLR07C1002GRB14 Through Hole Resistors Metal Film Resistor, 10Kohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details