Vishay Intertechnology, Inc. RES 10K OHM 1% 1/4W AXIAL RLR07C1002FPB14

Description
RES 10Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1% 1/4W AXIAL - RLR07C1002FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1% 1/4W AXIAL
RLR07C1002FPB14
RES 10K OHM 1% 1/4W AXIAL RLR07C1002FPB14
RES 10Kohm 1% 1/4W AXIAL

RES 10Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - 541-RLR07C1002FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1002FPB14-ND
Through Hole Resistors 541-RLR07C1002FPB14-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1002FPB14 541-RLR07C1002FPB14-ND
Product Name RES 10K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details