Res Metal Film 1K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole
1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,1KOhms,250WV,2+
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C1001GPB14 | 541-RLR07C1001GPB14-ND | 50C7230 |
| Product Name | Res Metal Film 1K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole | Through Hole Resistors | Resistor,metal Film,1Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 2 to 0.1000 +/- % | 2 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 4 watts | 0.2500 watts |