Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1001FRB14

Description
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1001FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1001FRB14-ND
Through Hole Resistors RLR07C1001FRB14-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C1001FRB14 - RLR07C1001FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C1001FRB14
RLR07C1001FRB14
RLR07C1001FRB14 RLR07C1001FRB14
RLR07C1001FRB14

RLR07C1001FRB14

Supplier's Site
Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay - 91B1414 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay
91B1414
Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay 91B1414
METAL FILM RESISTOR, 1KOHM, 250mW, 1%; Resistance:1kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1KOHM, 250mW, 1%; Resistance:1kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
RES 1K OHM 1% 1/4W AXIAL - 866-RLR07C1001FRB14 - Utmel Electronic Limited
Hong Kong, China
RES 1K OHM 1% 1/4W AXIAL
866-RLR07C1001FRB14
RES 1K OHM 1% 1/4W AXIAL 866-RLR07C1001FRB14
RES 1K OHM 1% 1/4W AXIAL

RES 1K OHM 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C1001FRB14-ND RLR07C1001FRB14 91B1414 866-RLR07C1001FRB14
Product Name Through Hole Resistors RLR07C1001FRB14 Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay RES 1K OHM 1% 1/4W AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details