Vishay Intertechnology, Inc. RES 100 OHM 2% 1/4W AXIAL RLR07C1000GMR36

Description
RES 100ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 100ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 2% 1/4W AXIAL - RLR07C1000GMR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2% 1/4W AXIAL
RLR07C1000GMR36
RES 100 OHM 2% 1/4W AXIAL RLR07C1000GMR36
RES 100ohm 2% 1/4W AXIAL

RES 100ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1000GMR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1000GMR36-ND
Through Hole Resistors RLR07C1000GMR36-ND
100 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,100Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C7172 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C7172
Resistor,metal Film,100Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C7172
Resistor,Metal Film,100Ohms,250WV,2 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,100Ohms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1000GMR36 RLR07C1000GMR36-ND 50C7172
Product Name RES 100 OHM 2% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,100Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details