Vishay Intertechnology, Inc. Res Metal Film 100 Ohm 1% 1/4W 100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C1000FRB1423

Description
Res Metal Film 100 Ohm 1% 1/4W 100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 100 Ohm 1% 1/4W 100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100 Ohm 1% 1/4W 100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR07C1000FRB1423 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 1% 1/4W 100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR07C1000FRB1423
Res Metal Film 100 Ohm 1% 1/4W 100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C1000FRB1423
Res Metal Film 100 Ohm 1% 1/4W 100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 100 Ohm 1% 1/4W 100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR07C1000FRB1423-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1000FRB1423-ND
Through Hole Resistors 541-RLR07C1000FRB1423-ND
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1000FRB1423 541-RLR07C1000FRB1423-ND
Product Name Res Metal Film 100 Ohm 1% 1/4W 100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details