Vishay Intertechnology, Inc. RES 9.09 OHM 1% 1/8W AXIAL RLR05C9R09FRB14

Description
RES 9.09ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 9.09ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 1% 1/8W AXIAL - RLR05C9R09FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1% 1/8W AXIAL
RLR05C9R09FRB14
RES 9.09 OHM 1% 1/8W AXIAL RLR05C9R09FRB14
RES 9.09ohm 1% 1/8W AXIAL

RES 9.09ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9R09FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9R09FRB14-ND
Through Hole Resistors RLR05C9R09FRB14-ND
9.09 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.09 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,9.09Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 53H7714 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.09Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
53H7714
Resistor,metal Film,9.09Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 53H7714
Resistor,Metal Film,9.09Ohms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,9.09Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C9R09FRB14 RLR05C9R09FRB14-ND 53H7714
Product Name RES 9.09 OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,9.09Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details