Vishay Intertechnology, Inc. RES 976K OHM 1% 1/8W AXIAL RLR05C9763FRBSL

Description
RES 976Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 976Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1% 1/8W AXIAL - RLR05C9763FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1% 1/8W AXIAL
RLR05C9763FRBSL
RES 976K OHM 1% 1/8W AXIAL RLR05C9763FRBSL
RES 976Kohm 1% 1/8W AXIAL

RES 976Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9763FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9763FRBSL-ND
Through Hole Resistors RLR05C9763FRBSL-ND
976 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

976 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9763FRBSL RLR05C9763FRBSL-ND
Product Name RES 976K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details