Vishay Intertechnology, Inc. RES 953K OHM 1% 1/8W AXIAL RLR05C9533FRRSL

Description
RES 953Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 953Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953K OHM 1% 1/8W AXIAL - RLR05C9533FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953K OHM 1% 1/8W AXIAL
RLR05C9533FRRSL
RES 953K OHM 1% 1/8W AXIAL RLR05C9533FRRSL
RES 953Kohm 1% 1/8W AXIAL

RES 953Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9533FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9533FRRSL-ND
Through Hole Resistors RLR05C9533FRRSL-ND
953 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

953 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9533FRRSL RLR05C9533FRRSL-ND
Product Name RES 953K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers