Vishay Intertechnology, Inc. RES 95.3K OHM 1% 1/8W AXIAL RLR05C9532FRBSL

Description
RES 95.3Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1% 1/8W AXIAL - RLR05C9532FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1% 1/8W AXIAL
RLR05C9532FRBSL
RES 95.3K OHM 1% 1/8W AXIAL RLR05C9532FRBSL
RES 95.3Kohm 1% 1/8W AXIAL

RES 95.3Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9532FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9532FRBSL-ND
Through Hole Resistors RLR05C9532FRBSL-ND
95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9532FRBSL RLR05C9532FRBSL-ND
Product Name RES 95.3K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details