Vishay Intertechnology, Inc. RES 9.31K OHM 1% 1/8W AXIAL RLR05C9311FPBSL

Description
RES 9.31Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1% 1/8W AXIAL - RLR05C9311FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1% 1/8W AXIAL
RLR05C9311FPBSL
RES 9.31K OHM 1% 1/8W AXIAL RLR05C9311FPBSL
RES 9.31Kohm 1% 1/8W AXIAL

RES 9.31Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9311FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9311FPBSL-ND
Through Hole Resistors RLR05C9311FPBSL-ND
9.31 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.31 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9311FPBSL RLR05C9311FPBSL-ND
Product Name RES 9.31K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details