Vishay Intertechnology, Inc. Res Metal Film 9.1K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR05C9101GRB14

Description
Res Metal Film 9.1K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 9.1K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 9.1K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR05C9101GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 9.1K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR05C9101GRB14
Res Metal Film 9.1K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR05C9101GRB14
Res Metal Film 9.1K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 9.1K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR05C9101GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9101GRB14-ND
Through Hole Resistors RLR05C9101GRB14-ND
9.1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,9.1Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay - 50C6854 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.1Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
50C6854
Resistor,metal Film,9.1Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay 50C6854
Resistor,Metal Film,9.1KOhms,200WV, 2+/-% Tol,100ppm-TC

Resistor,Metal Film,9.1KOhms,200WV,2+/-% Tol,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C9101GRB14 RLR05C9101GRB14-ND 50C6854
Product Name Res Metal Film 9.1K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,9.1Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details