Vishay Intertechnology, Inc. Through Hole Resistors RLR05C90R9FPBSL

Description
90.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
90.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C90R9FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C90R9FPBSL-ND
Through Hole Resistors RLR05C90R9FPBSL-ND
90.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 90.9 OHM 1% 1/8W AXIAL - RLR05C90R9FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1% 1/8W AXIAL
RLR05C90R9FPBSL
RES 90.9 OHM 1% 1/8W AXIAL RLR05C90R9FPBSL
RES 90.9ohm 1% 1/8W AXIAL

RES 90.9ohm 1% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C90R9FPBSL-ND RLR05C90R9FPBSL
Product Name Through Hole Resistors RES 90.9 OHM 1% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers