Vishay Intertechnology, Inc. RES 909K OHM 1% 1/8W AXIAL RLR05C9093FRBSL

Description
RES 909Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 909Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909K OHM 1% 1/8W AXIAL - RLR05C9093FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909K OHM 1% 1/8W AXIAL
RLR05C9093FRBSL
RES 909K OHM 1% 1/8W AXIAL RLR05C9093FRBSL
RES 909Kohm 1% 1/8W AXIAL

RES 909Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9093FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9093FRBSL-ND
Through Hole Resistors RLR05C9093FRBSL-ND
909 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9093FRBSL RLR05C9093FRBSL-ND
Product Name RES 909K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers