Vishay Intertechnology, Inc. RES 909 OHM 1% 1/8W AXIAL RLR05C9090FSRSL

Description
RES 909ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1% 1/8W AXIAL - RLR05C9090FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1% 1/8W AXIAL
RLR05C9090FSRSL
RES 909 OHM 1% 1/8W AXIAL RLR05C9090FSRSL
RES 909ohm 1% 1/8W AXIAL

RES 909ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9090FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9090FSRSL-ND
Through Hole Resistors RLR05C9090FSRSL-ND
909 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9090FSRSL RLR05C9090FSRSL-ND
Product Name RES 909 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers