Vishay Intertechnology, Inc. RES 909 OHM 1% 1/8W AXIAL RLR05C9090FSBSL

Description
RES 909ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1% 1/8W AXIAL - RLR05C9090FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1% 1/8W AXIAL
RLR05C9090FSBSL
RES 909 OHM 1% 1/8W AXIAL RLR05C9090FSBSL
RES 909ohm 1% 1/8W AXIAL

RES 909ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9090FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9090FSBSL-ND
Through Hole Resistors RLR05C9090FSBSL-ND
909 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9090FSBSL RLR05C9090FSBSL-ND
Product Name RES 909 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details