Vishay Intertechnology, Inc. RES 845K OHM 1% 1/8W AXIAL RLR05C8453FPRSL

Description
RES 845Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 845Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM 1% 1/8W AXIAL - RLR05C8453FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1% 1/8W AXIAL
RLR05C8453FPRSL
RES 845K OHM 1% 1/8W AXIAL RLR05C8453FPRSL
RES 845Kohm 1% 1/8W AXIAL

RES 845Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8453FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8453FPRSL-ND
Through Hole Resistors RLR05C8453FPRSL-ND
845 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

845 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8453FPRSL RLR05C8453FPRSL-ND
Product Name RES 845K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers