Vishay Intertechnology, Inc. RES 845 OHM 1% 1/8W AXIAL RLR05C8450FSRSL

Description
RES 845ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1% 1/8W AXIAL - RLR05C8450FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1% 1/8W AXIAL
RLR05C8450FSRSL
RES 845 OHM 1% 1/8W AXIAL RLR05C8450FSRSL
RES 845ohm 1% 1/8W AXIAL

RES 845ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8450FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8450FSRSL-ND
Through Hole Resistors RLR05C8450FSRSL-ND
845 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

845 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8450FSRSL RLR05C8450FSRSL-ND
Product Name RES 845 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details