Vishay Intertechnology, Inc. RES 825K OHM 1% 1/8W AXIAL RLR05C8253FPRSL

Description
RES 825Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 825Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1% 1/8W AXIAL - RLR05C8253FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1% 1/8W AXIAL
RLR05C8253FPRSL
RES 825K OHM 1% 1/8W AXIAL RLR05C8253FPRSL
RES 825Kohm 1% 1/8W AXIAL

RES 825Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8253FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8253FPRSL-ND
Through Hole Resistors RLR05C8253FPRSL-ND
825 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8253FPRSL RLR05C8253FPRSL-ND
Product Name RES 825K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details