Vishay Intertechnology, Inc. RES 8.25K OHM 1% 1/8W AXIAL RLR05C8251FPBSL

Description
RES 8.25Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1% 1/8W AXIAL - RLR05C8251FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1% 1/8W AXIAL
RLR05C8251FPBSL
RES 8.25K OHM 1% 1/8W AXIAL RLR05C8251FPBSL
RES 8.25Kohm 1% 1/8W AXIAL

RES 8.25Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8251FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8251FPBSL-ND
Through Hole Resistors RLR05C8251FPBSL-ND
8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8251FPBSL RLR05C8251FPBSL-ND
Product Name RES 8.25K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details