Vishay Intertechnology, Inc. RLR05C8250FSB14 RLR05C8250FSB14

Description
RLR05C8250FSB14
Request a Quote Datasheet
Description
RLR05C8250FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C8250FSB14 - RLR05C8250FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C8250FSB14
RLR05C8250FSB14
RLR05C8250FSB14 RLR05C8250FSB14
RLR05C8250FSB14

RLR05C8250FSB14

Supplier's Site
Through Hole Resistors - 541-RLR05C8250FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C8250FSB14-ND
Through Hole Resistors 541-RLR05C8250FSB14-ND
825 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor, Metal Film, 825 Ohm, 125Mw, 1%; Resistance Vishay - 50C6508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 825 Ohm, 125Mw, 1%; Resistance Vishay
50C6508
Resistor, Metal Film, 825 Ohm, 125Mw, 1%; Resistance Vishay 50C6508
RESISTOR, METAL FILM, 825 OHM, 125mW, 1%; Resistance:825ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 825 OHM, 125mW, 1%; Resistance:825ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C8250FSB14 541-RLR05C8250FSB14-ND 50C6508
Product Name RLR05C8250FSB14 Through Hole Resistors Resistor, Metal Film, 825 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details