Vishay Intertechnology, Inc. RES 825 OHM 1% 1/8W AXIAL RLR05C8250FRRSL

Description
RES 825ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1% 1/8W AXIAL - RLR05C8250FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1% 1/8W AXIAL
RLR05C8250FRRSL
RES 825 OHM 1% 1/8W AXIAL RLR05C8250FRRSL
RES 825ohm 1% 1/8W AXIAL

RES 825ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8250FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8250FRRSL-ND
Through Hole Resistors RLR05C8250FRRSL-ND
825 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8250FRRSL RLR05C8250FRRSL-ND
Product Name RES 825 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers