80.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 80.6K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Resistor,Metal Film,80.6KOhms,200WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RLR05C8062FMRE6TR-ND | RLR05C8062FMRE6 | 50C6362 |
| Product Name | Through Hole Resistors | Res Metal Film 80.6K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | Resistor,metal Film,80.6Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % |