Vishay Intertechnology, Inc. RES 787K OHM 1% 1/8W AXIAL RLR05C7873FRB14

Description
RES 787Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 787Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1% 1/8W AXIAL - RLR05C7873FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1% 1/8W AXIAL
RLR05C7873FRB14
RES 787K OHM 1% 1/8W AXIAL RLR05C7873FRB14
RES 787Kohm 1% 1/8W AXIAL

RES 787Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C7873FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C7873FRB14-ND
Through Hole Resistors RLR05C7873FRB14-ND
787 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

787 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C7873FRB14 RLR05C7873FRB14-ND
Product Name RES 787K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details