Vishay Intertechnology, Inc. RES 75K OHM 1% 1/8W AXIAL RLR05C7502FRRSL

Description
RES 75Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1% 1/8W AXIAL - RLR05C7502FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1% 1/8W AXIAL
RLR05C7502FRRSL
RES 75K OHM 1% 1/8W AXIAL RLR05C7502FRRSL
RES 75Kohm 1% 1/8W AXIAL

RES 75Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C7502FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C7502FRRSL-ND
Through Hole Resistors RLR05C7502FRRSL-ND
75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C7502FRRSL RLR05C7502FRRSL-ND
Product Name RES 75K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details