Vishay Intertechnology, Inc. RES 7.5K OHM 2% 1/8W AXIAL RLR05C7501GRBSL

Description
RES 7.5Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 2% 1/8W AXIAL - RLR05C7501GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 2% 1/8W AXIAL
RLR05C7501GRBSL
RES 7.5K OHM 2% 1/8W AXIAL RLR05C7501GRBSL
RES 7.5Kohm 2% 1/8W AXIAL

RES 7.5Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C7501GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C7501GRBSL-ND
Through Hole Resistors RLR05C7501GRBSL-ND
7.5 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C7501GRBSL RLR05C7501GRBSL-ND
Product Name RES 7.5K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers