Vishay Precision Group Through Hole Resistors RLR05C7501FSB14

Description
7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C7501FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C7501FSB14-ND
Through Hole Resistors RLR05C7501FSB14-ND
7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C7501FSB14 - RLR05C7501FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C7501FSB14
RLR05C7501FSB14
RLR05C7501FSB14 RLR05C7501FSB14
RLR05C7501FSB14

RLR05C7501FSB14

Supplier's Site
Metal Film Resistor, 7.5Kohm, 125Mw, 1%; Resistance Vishay - 18C2746 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 7.5Kohm, 125Mw, 1%; Resistance Vishay
18C2746
Metal Film Resistor, 7.5Kohm, 125Mw, 1%; Resistance Vishay 18C2746
METAL FILM RESISTOR, 7.5KOHM, 125mW, 1%; Resistance:7.5kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 7.5KOHM, 125mW, 1%; Resistance:7.5kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C7501FSB14-ND RLR05C7501FSB14 18C2746
Product Name Through Hole Resistors RLR05C7501FSB14 Metal Film Resistor, 7.5Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details