Vishay Intertechnology, Inc. RES 69.8K OHM 1% 1/8W AXIAL RLR05C6982FRBSL

Description
RES 69.8Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 69.8Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1% 1/8W AXIAL - RLR05C6982FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1% 1/8W AXIAL
RLR05C6982FRBSL
RES 69.8K OHM 1% 1/8W AXIAL RLR05C6982FRBSL
RES 69.8Kohm 1% 1/8W AXIAL

RES 69.8Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6982FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6982FRBSL-ND
Through Hole Resistors RLR05C6982FRBSL-ND
69.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

69.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6982FRBSL RLR05C6982FRBSL-ND
Product Name RES 69.8K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details