Vishay Intertechnology, Inc. RES 68.1 OHM 1% 1/8W AXIAL RLR05C68R1FSBSL

Description
RES 68.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1% 1/8W AXIAL - RLR05C68R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1% 1/8W AXIAL
RLR05C68R1FSBSL
RES 68.1 OHM 1% 1/8W AXIAL RLR05C68R1FSBSL
RES 68.1ohm 1% 1/8W AXIAL

RES 68.1ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C68R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C68R1FSBSL-ND
Through Hole Resistors RLR05C68R1FSBSL-ND
68.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C68R1FSBSL RLR05C68R1FSBSL-ND
Product Name RES 68.1 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers