Vishay Precision Group RES 68 OHM 2% 1/8W AXIAL RLR05C68R0GSB14

Description
RES 68ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 68ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 2% 1/8W AXIAL - RLR05C68R0GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 2% 1/8W AXIAL
RLR05C68R0GSB14
RES 68 OHM 2% 1/8W AXIAL RLR05C68R0GSB14
RES 68ohm 2% 1/8W AXIAL

RES 68ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C68R0GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C68R0GSB14-ND
Through Hole Resistors RLR05C68R0GSB14-ND
68 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 68 Ohm, 125Mw, 2%; Resistance Vishay - 50C5621 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 68 Ohm, 125Mw, 2%; Resistance Vishay
50C5621
Metal Film Resistor, 68 Ohm, 125Mw, 2%; Resistance Vishay 50C5621
METAL FILM RESISTOR, 68 OHM, 125mW, 2%; Resistance:68ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 68 OHM, 125mW, 2%; Resistance:68ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C68R0GSB14 RLR05C68R0GSB14-ND 50C5621
Product Name RES 68 OHM 2% 1/8W AXIAL Through Hole Resistors Metal Film Resistor, 68 Ohm, 125Mw, 2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details