Vishay Intertechnology, Inc. RES 68K OHM 2% 1/8W AXIAL RLR05C6802GPBSL

Description
RES 68Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 2% 1/8W AXIAL - RLR05C6802GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 2% 1/8W AXIAL
RLR05C6802GPBSL
RES 68K OHM 2% 1/8W AXIAL RLR05C6802GPBSL
RES 68Kohm 2% 1/8W AXIAL

RES 68Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6802GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6802GPBSL-ND
Through Hole Resistors RLR05C6802GPBSL-ND
68 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6802GPBSL RLR05C6802GPBSL-ND
Product Name RES 68K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers