Res Metal Film 68K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
68 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,68KOhms,200WV,2
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR05C6802GPB14 | RLR05C6802GPB14-ND | 45J0416 |
| Product Name | Res Metal Film 68K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | Through Hole Resistors | Resistor,metal Film,68Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 2 to 0.1000 +/- % | 2 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 8 watts | 0.1250 watts |