Vishay Intertechnology, Inc. RLR05C6801GSB14 RLR05C6801GSB14

Description
RLR05C6801GSB14
Request a Quote Datasheet
Description
RLR05C6801GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C6801GSB14 - RLR05C6801GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C6801GSB14
RLR05C6801GSB14
RLR05C6801GSB14 RLR05C6801GSB14
RLR05C6801GSB14

RLR05C6801GSB14

Supplier's Site
Through Hole Resistors - RLR05C6801GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6801GSB14-ND
Through Hole Resistors RLR05C6801GSB14-ND
6.8 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 6.8Kohm, 125Mw, 2%; Resistance Vishay - 50C5684 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.8Kohm, 125Mw, 2%; Resistance Vishay
50C5684
Metal Film Resistor, 6.8Kohm, 125Mw, 2%; Resistance Vishay 50C5684
METAL FILM RESISTOR, 6.8KOHM, 125mW, 2%; Resistance:6.8kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 6.8KOHM, 125mW, 2%; Resistance:6.8kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C6801GSB14 RLR05C6801GSB14-ND 50C5684
Product Name RLR05C6801GSB14 Through Hole Resistors Metal Film Resistor, 6.8Kohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers